Auto shut off & low battery indicator, optional AC power supply
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Test Sources |
Product Number | 9052-0000 |
Product Name | FIS Light Source |
Emitter Type | Light Emitting Diode |
Operating Mode | Continuous Wave; 2000 Hz |
Test Equipment Type | Hand Held |
Cable Type | Multimode |