Includes high resolution power meter calibrated at 850/1310/1490/1550
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Test Sources |
Product Number | OV3-1415 |
Product Name | FIS Optical Verifier |
Emitter Type | Laser Diode |
Operating Mode | Continuous Wave; 2000 Hz |
Test Equipment Type | Hand Held |
Cable Type | Single-mode |