Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs.
For production environment processes where minimal contamination is essential, the LCC and LCD Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option.
Typical applications for these ovens include die-bond curing and other semiconductor packaging processes, depyrogenation, sterilizing and drying for life sciences. The ovens are configured for 220/240 volts and 50/60 Hz. These units are stackable to save valuable floor space and provide maximum ergonomic efficiency for operators. The recirculation motor is mounted at the rear of the oven, providing convenient access and allowing up to three ovens to be stacked on top of one another, while still keeping loading heights ergonomically acceptable.
Air Atmosphere
A forced exhaust fan is included on the air temperature unit for rapid cooling.
Inert Atmosphere
Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water cooling is programmable through the Protocol Plus™ controller.
Larger Sizes Available
LCC/LCD2-14 Clean Process Ovens meet the demands of production and large scale R&D efforts.
Despatch - ITW EAE | |
---|---|
Product Category | Laboratory Ovens |
Product Number | LCD 1-16 |
Product Name | Clean Process Benchtop Oven |
External | Bench / Cabinet |
Features | Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature) |
Heat Source | Electric / Resistance |
Controller Type | Programmable |
Atmosphere | Air / Oxidizing |
4-Sided Jacket Heating