Microelectrodes, Inc. Datasheets for pH Electrodes
pH electrodes are analytical sensors for measuring potential of hydrogen (pH), the negative logarithm of the hydrogen ion activity in solution.
pH Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Penetrates through septum! Each combination pH electrode includes a bottle of reference solution. | |
| Penetrates through septum! Each needle combination pH electrode includes a bottle of reference solution | |
| These electrodes are ideal for monitoring pH of a continuous flow such as water, urine, physiologic gluids, etc. | |
| These electrodes are ideal for monitoring the pH of a continuous flow such as water, urine, physiologic fluids, etc. | |
| A small, rugged glass electrode protruding from the end of a 3 meter long cable, having a maximum outside diameter of 1.6 mm; the MI-506 has an outside diameter of 1.8 mm. | |
| A small, rugged glass electrode protruding from the end of a 3 meter long cable, having a maximum outside diameter of 1.8 mm; the MI-508 has an outside diameter of 1.8 mm. | |
| Available in three sizes (2 cm, 4 cm, 6 cm). For sample sizes as small as 0.5 microliters. Each combination pH electrode includes a bottle of reference solution. | |
| Each combination pH electrode includes a bottle of reference solution | |
| For sample sizes as small as 5 microliters. Each combination pH electrode includes a bottle of reference solution. | |
| Measures volumes as small as 5 microliters. Each combination pH electrode includes a bottle of reference solution. | |
| These electrodes are designed for use with any pH or ion-selective electrode. They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution. They may be used for many weeks... | |
| These electrodes are designed for use with any pH or ion-selective electrode. They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution. They may be used for many weeks... | |
| This electrode requires a reference electrode. | |
| This miniature electrode has many applications in general purpose analyses and microchemical studies. It requires the use of an external reference electrode such as the MI-409 Dip-type Reference Electrode. Also available... | |
| We've been building custom electrodes, as well as standard probes ever since. Electrodes have been fabricated for use on the Space shuttle, for studying the pH of animal stomachs in Patagonia, and many more... |