Hamilton Company Datasheets for pH Electrodes
pH electrodes are analytical sensors for measuring potential of hydrogen (pH), the negative logarithm of the hydrogen ion activity in solution.
pH Electrodes: Learn more
| Product Name | Notes |
|---|---|
| A pH electrode with a true flat membrane for surface measurements such as paper, agar plates or even skin. The robust plastic shaft with a ring diaphragm guarantees quick response... | |
| Polilyte Lab electrodes offer the advantage of being maintenance free with the accuracy and stability required by laboratory electrodes. Thanks to the Single Pore, clogging of the diaphragm is virtually... | |
| Refillable, combination pH puncture electrode for foodstuff applications. Especially for use with solid and partially-solid samples. | |
| Robust, refillable pH electrode for measurements in media containing proteins. Often used in food applications. 3 ceramic diaphragms guarantee quick and accurate measurements. | |
| The ChemoTrode is the most robust sensor to measure pH in demanding applications in pharmaceutical and chemical industries. The ChemoTrode has a refill hole which allows refilling of the electrolyte... | |
| The Double Pore is a maintenance-free, combination pH puncture electrode made especially for use with solid and semi-solid samples. Two Single Pores make clogging of the diaphragms practically impossible, and... | |
| The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization,... | |
| The FillTrode is a robust pH electrode with a plastic shaft and a flat membrane. Use this electrode for your toughest applications! | |
| The FlushTrode is ideally suited for viscous, ion-weak, and proteinaceous media. The sleeve diaphragm allows for measurements to be made in tough applications where other pH electrodes cannot. | |
| The Gel-Glass is a maintenance-free electrode with excellent value, and well suited for everyday applications. | |
| The InchTrode sensors are designed to measure pH in demanding applications in the paper making as well as in the chemical industries. The Single Pore liquid junction guarantees best and... | |
| The IonoTrode sensor is designed for applications in ion weak media. The F glass membrane has a very low resistance, therefore the sensor can be used in samples with low... | |
| The Liq-Glass Knick® is a robust electrode for daily laboratory use, ideally suited for titrations with strong acids as well as in strong bases. It is especially well suited... | |
| The maintenance free EasyControl sensor is an entry level sensor for chemical or waste water applications and low process temperatures. It shows good behavior in samples containing few ions, respectively... | |
| The maintenance free FermoTrode sensors are designed for measuring pH in pharmaceutical and biotechnological industries and fit in the MasterFit and RetractoMaster housings. The Everef-F reference cartridge ensures that the... | |
| The maintenance free Liq-Glass PG sensor is an entry level sensor for chemical or waste water applications and low process temperatures. It shows good behavior in samples containing few ions,... | |
| The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable... | |
| The Maintenance free Polyplast Pro sensor is designed for pH measurement in water applications, especially in low conductvity samples, e.g. wastewater, fish farming, ground water, etc. The Single Pore liquid... | |
| The Polilyte sensors are universal maintenance free sensors designed to withstand demanding applications in chemical, petrochemical industries, as well as process water, wastewater treatment applications. Liquid junction problems and total... | |
| The Polyplast electrode has a shatterproof plastic shaft ideal for portable measurement or as an entry level sensor for basic laboratory applications. | |
| The Polyplast Knick® is a maintenance-free, combination pH puncture electrode made especially for use with solid and semi-solid samples. 2 Single Pores make clogging of the diaphragms practically impossible,... | |
| The SlimTrode has a slim, 6 mm shaft diameter which allows measurements anywhere in the lab- even in test tubes with strong acids. | |
| This combination pH electrode is especially made for measurements in very small volumes, such as microtiter plates, by requiring an immersion depth of only 7 mm! It is also ideally... | |
| This combination pH electrode is especially made for measurements in very small volumes, such as NMR tubes, where a long thin shaft is needed and by requiring an immersion depth... | |
| This combination pH electrode is especially made for measurements in very small volumes, such as vials, by requiring an immersion depth of only 7 mm! | |
| Using Hamilton's patented Single Pore design, the Single Pore Glass has the highest accuracy and fastest response time. Widely applicable, it is great for use in emulsions, ion-weak media or... |