Priorclave, Ltd. Datasheets for Autoclaves and Sterilizers
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Autoclaves and Sterilizers: Learn more
| Product Name | Notes |
|---|---|
| 100L front loader,vacuum model | |
| 100L Top Loading Electrically heated | |
| 150L Front loader vacuum model | |
| 150L Top Loading Electrically heated | |
| 200L Front Loading Electrically heated Vacuum Priorclave autoclave. (Includes pre-cycle vacuum, vacuum cooling, Pulsed Freesteaming and 5 program memory) | |
| 320 Litre front loading large diameter steam heated priorclave autoclave. (Includes cooling & automatic timed freesteaming) | |
| Front Loading 230L Rectangular Section Priorclave Autoclave with Vertical Power Door, Electrically Heated. (includes cooling & automatic timed freesteaming) | |
| Priorclave Pass-Through autoclaves, also known as double ended sterilisers, enable sealed laboratory environments to be maintained, door interlocks preventing potential for laboratory standards to be compromised. Key Features Front loading... | |
| Priorclave Pass-Through autoclaves, also known as double ended sterilisers, enable sealed laboratory environments to be maintained, door interlocks preventing potential for laboratory standards to be compromised. Every double-ended autoclave provides... | |
| Proven build quality and reliability plus a chamber with a taller profile than that found in most ‘cylindrical’ machines, gives the Q63 impressive load capacities ideally suited to sterilising larger... | |
| The extra-large chamber capacity of the RSC 450 and 700 litre Priorclaves is a must for any laboratory undertaking high-volume throughput sterilising procedures or are frequently tasked with handling tall... | |
| The extra-large chamber capacity of the RSC 450 and 700 litre Priorclaves is a must for any laboratory undertaking high-volume throughput sterilising procedures or are frequently tasked with handling tall... | |
| The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space... | |
| The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space... | |
| The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient,... | |
| The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient,... | |
| The Priorclave QCS range of top loading autoclaves, available with 100 and 150 litre chamber capacities, has amongst its many design features simple easy loading of the media. These versatile... | |
| The Priorclave QCS range of top loading autoclaves, available with 100 and 150 litre chamber capacities, has amongst its many design features simple easy loading of the media. These versatile... | |
| The QCS range of autoclaves is one of the most versatile and cost efficient steam sterilisers available today. Choose from one of the three standard chamber sizes of 100, 150... | |
| The RSC range of autoclaves has been developed specifically for laboratories needing to undertake high-throughput sterilising procedures or handle extra bulky items. Priorclave has built a range featuring large rectangular... | |
| Top Loading 100L. External Steam heated Priorclave autoclave (includes cooling & automatic timed freesteaming and 2 half depth stainless steel mesh baskets) | |
| Top Loading 150L. External Steam heated Priorclave autoclave (includes cooling & automatic timed freesteaming and 3 third depth stainless steel mesh baskets) | |
| Where laboratory space is at a premium and there is a need to sterilise tall, extra bulk items the RSV range of POWERDOOR autoclaves may prove the perfect answer since... | |
| Where laboratory space is at a premium and there is a need to sterilise tall, extra bulk items the RSV range of POWERDOOR autoclaves may prove the perfect answer since... | |
| With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as... | |
| With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as... | |
| With a level of settings and operating flexibility usually reserved for larger autoclaves, the Priorclave H60 compact, front loading steam sterilisers enable laboratories with low volume requirements to enjoy the... | |
| With a level of settings and operating flexibility usually reserved for larger autoclaves, the Priorclave H60 compact, front loading steam sterilisers enable laboratories with low volume requirements to enjoy the... |