• thermoplastic enclosure
• Double-insulated
• Interlock with protection against incorrect locking.
• 130 mm x 90 mm x 30 mm
• 6 Contacts
• Long life
• Large wiring compartment
• Emergency exit, lateral
• cable entries 4 M 16 x 1.5
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Schmersal Inc. | |
---|---|
Product Category | Mechanical Safety Interlock Switches |
Product Number | AZM161 Series |
Product Name | Solenoid Interlock |
Interlock Switch Style | Keyed or Tongue Style Interlock Switch |
Mechanical Life | 1.00E6 # |
NO Contacts | 1 |
NC Contacts | 1 |
CO Contacts | 0.0 |