The 1000 series syringes are a mid volume Gastight syringe. This series of syringes is ideal for dispensing volumes from 100 μL up to 100 mL. A variety of different terminations and needle options are available in this series.
Hamilton Company | |
---|---|
Product Category | Syringes and Needles |
Product Number | 81530 |
Product Name | Gastight 1000 Series Syringes |
Configuration | Needle and Syringe |
Injection Method | Manual |
Needle Configuration | Removable |
Needle Material | 304 Stainless Steel |
Features | Reusable; Interchangeable Plunger; Interchangeable Barrel |