elobau U.S., Inc. Datasheets for Safety Relays
Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more
| Product Name | Notes |
|---|---|
| A maximum of 16 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098. | |
| A maximum of 32 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098. | |
| A maximum of 8 sensors and 8 emergency stop buttons may be used with an interconnection system. We recommend for the sensors the use of elobau interface units 363 098. | |
| PLe according to EN ISO 13849-1 Four safety outputs (two separate safety circuits each with two safety outputs) Separate control outputs for further processing Emergency stop function with short-circuit detection... |