Optim LLC. Datasheets for Fiberscopes

Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more

Product Name Notes
FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light...
OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access...
OPTIM's model FS-4200 Stratascope has been designed to meet the needs of mining facilities for inspection of roof bolt holes. The FS-4200 provides remote viewing of faults, fractures, planes of...
Sometimes it takes a revolution to see the light. Set yourself free with the revolutionary FreedomView® Fiberscope. Powerful untethered LED light source delivers exceptional mobility, maximum flexibility and superior resolution.
The ENT 3.6F is an indispensable device for visualization and diagnosis by otolaryngologists, head & neck surgeons, plastic surgeons, speech pathologists and audiologists. The ENT 3.6F provides the physician with...
The ENTity unit also offers an excellent image of inside the nasal cavity, and unsurpassed patient comfort. The ENTity NasoView is designed for examination and diagnosis of nasal sinuses, nasal...