56-2000 Series provides accurate pressure control that allows customers to have consistent injection rates over the life of the well. Ideal for Offshore Chemical Injection applications.
Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
---|---|
Product Category | Industrial Valves |
Product Number | 56-2000 Series |
Product Name | TESCOM 56-2000 Series Pressure Control Regulator |
Valve Type | Relief |
Primary Material | Stainless Steel |
Media | Chemical |
Valve Size | 0.56 inch (14.29 mm) |
Maximum Pressure | 15000.00 psi (10557 m H2O) |