Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments.
Barksdale Control Products | |
---|---|
Product Category | Industrial Valves |
Product Number | Series 200 |
Product Name | Heavy Duty Valve |
Valve Type | Control Valve |
Primary Material | Brass / Bronze |
Media | Hydraulic; Air |
Maximum Pressure | 6000.00 psi (4223 m H2O) |
Number of Ports | 4 |