NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold.
The P and T passing-trough lines and the A and B user ports with threaded connections are directly integrated in the valve body element.
Following optional executions are available: vertical or horizontal, hand lever, mounting interface for installation of size 06 modular valves, switching time device.
The valve block is closed at the ends with covers which include the P and T threaded connections.
Atos North America | |
---|---|
Product Category | Industrial Valves |
Product Number | NHE, NHZO |
Product Name | Bankable Directional Vavles |
Valve Type | Control Valve; Directional; Solenoid |
Media | Hydraulic |
Valve Size | 0.38 inch (9.52 mm) |
Maximum Pressure | 3625.94 psi (2552 m H2O) |