Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
ASCO | |
---|---|
Product Category | Industrial Valves |
Product Number | 12H**4 |
Product Name | 2012 Series Solenoidn Pilot Actuated Valve |
Valve Type | Control Valve; Pilot; Solenoid |
Media | Air; Compressed Air |
Maximum Pressure | 150.00 psi (106 m H2O) |
Number of Ports | 4 |