Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
ASCO | |
---|---|
Product Category | Industrial Valves |
Product Number | 8214 270 VI CSA |
Product Name | 8214 Series (200) - Solenoid Valve |
Valve Type | Pilot; Solenoid |
Primary Material | Aluminum |
Media | Gas; Gasoline / Diesel Fuel |
Valve Size | 1.50 inch (38.10 mm) |