Rohde & Schwarz USA, Inc. Datasheets for Scalar Network Analyzers
Scalar network analyzers measure the amplitude portion of scattering or S-parameters, reflection and transmission coefficients between the incident and reflection waves that describe a device’s behavior under linear conditions at the microwave frequency range.
Scalar Network Analyzers: Learn more
Product Name | Notes |
---|---|
Cellular-based Internet of Things (IoT) is becoming a hot topic. GSA is forecasting 75 billion connected things in 2025. This means a nearly endless number of small IoT devices for... | |
Frequency measurement As soon as the DUT is hooked up to theR&S®CTH100A/ R&S®CTH200A via a BNC cable and an antenna or a load is connected, the R&S®CTH100A/R&S®CTH2 00A can start... | |
R&S®TS-RRM LTE and WCDMA RRM test system is a test solution for testing WCDMA, LTE and inter-RAT RRM test cases on wireless devices. It is the perfect solution for the... | |
R&S®TS8980 is an integrated test system family for LTE, WCDMA and GSM conformance testing. R&S®TS8980 is a family of test solutions for the entire development lifecycle of mobile stations (MS). | |
Thanks to a collaboration with Communication Components Inc. (CCI), Rohde & Schwarz adds a passive intermodulation (PIM) analyzer, the PiMPro Tower series, to its portfolio to provide network operators and... | |
The R&S®Cable Rider ZPH is a one-port analyzer that has all the essential basic measurement capabilities required for installing and maintaining antenna systems in the field. Its unique features ensure... | |
The R&S®CMA180 is a radiocommunications tester for radio systems that operate in the 100 kHz to 3 GHz range. Its technology is based fully on digital signal processing and advanced... | |
The R&S®CMW270 is the ideal test solution for integrated wireless communications solutions as used in laptops, netbooks, game consoles, data cards, wireless headsets and other products of the IoT market. | |
The R&S®CMW290 functional radio communication tester is ideal for service and logistics applications. Verifying the hardware of wireless devices The R&S®CMW290 functional radio communication tester is a leaner solution that... | |
The R&S®DDF007 portable direction finder has an integrated, fast wideband receiver that covers a very wide frequency range. The battery-operated unit relies on high-precision DF methods. The R&S®DDF007 is used... | |
The R&S®PR100 portable receiver has been specifically designed for radiomonitoring applications in the field. The receiver’s functions and control concept have been optimized for monitoring tasks. In addition, it can... | |
The R&S®TS-ITS100 is an integrated test system for testing IEEE 802.11p conformity and the performance of user equipment. All IEEE 802.11p capable user equipment must demonstrate conformity with the applicable... | |
The R&S®TS895x family consists of a full range of highly configurable RF test systems for user equipment (UE) and mobile phones. The R&S®TS8950 represents the top end of the third... | |
The R&S®ZVH is a rugged, handy cable and antenna analyzer, designed for use in the field. Its low weight and simple operation make it indispensable for anyone who needs an... |