The C-Track dual-camera sensor is a complete portable 3D measurement solution that offers probing inspection and dynamic measurement capabilities. It is fitted with high-quality optics and special lighting, enabling it to measure all reflectors within its operating space. The probing stylus is very useful for aligning parts with respect to a referential (calculated using a group of reflectors), which allows movement or deformation monitoring directly on the part’s referential.
As its name implies, the C-track tracks the reference model of the whole system, and it ensures the accurate localization of the HandyPROBE portable coordinate measuring machine (PCMM) or the MetraSCAN 3D optical CMM scanners. It performs continuous image acquisition and transmission, lighting of reflectors, management of exchanges with the computer and storage of sensor parameters.
Dynamic Tracking
Dynamic tracking is a key component of the TRUaccuracy technology, which guarantees the highest precision there is. Thanks to this feature, the C-Track can be used to measure positions and orientations in space simultaneously and continuously, and with great precision. This makes it possible to control displacements, drive assembly processes or measure deformations.
TRUaccuracy Technology
Ensures highly-accurate measurements, regardless of the measurement environment (instability, vibrations, thermal variation, etc.) or operator skills.
Precision
Simultaneous measuring of the set of reflectors, which leads to increased 6 DOF precision (position and orientation).
Complete inspection and dynamic measurement solution
Integrates the HandyPROBE portable coordinate measuring machine (CMM) arm-free probing system and compatible with the MetraSCAN optical CMM 3D scanner.
Passive, wireless, low cost and ultralight reflectors
Reflectors weigh only 1 g. They are available in adhesive or magnetic versions and 100% compatible with photogrammetric measures (for resetting with a global measure in the case of large equipment).
Features
Rate of up to 24,000 3D points per second with oversampling (3000 without oversampling)
6 DOF measuring (position and orientation) of a rigid set of reflectors
Synchronous measurement of the reflector set
Measuring volume from 3.8 to 14.8 m3 (133 ft3 to 518 ft3)
1 unique system for 3D inspection and 3D dynamic measurement
Real-time curve display in VXelements
Export to .csv format
API for interfacing with third-party applications
Acquisition synchronization capability through external trigger input
The C-Track dual-camera sensor is a complete portable 3D measurement solution that offers probing inspection and dynamic measurement capabilities. It is fitted with high-quality optics and special lighting, enabling it to measure all reflectors within its operating space. The probing stylus is very useful for aligning parts with respect to a referential (calculated using a group of reflectors), which allows movement or deformation monitoring directly on the part’s referential.
As its name implies, the C-track tracks the reference model of the whole system, and it ensures the accurate localization of the HandyPROBE portable coordinate measuring machine (PCMM) or the MetraSCAN 3D optical CMM scanners. It performs continuous image acquisition and transmission, lighting of reflectors, management of exchanges with the computer and storage of sensor parameters.
Dynamic Tracking
Dynamic tracking is a key component of the TRUaccuracy technology, which guarantees the highest precision there is. Thanks to this feature, the C-Track can be used to measure positions and orientations in space simultaneously and continuously, and with great precision. This makes it possible to control displacements, drive assembly processes or measure deformations.
TRUaccuracy Technology
Ensures highly-accurate measurements, regardless of the measurement environment (instability, vibrations, thermal variation, etc.) or operator skills.
Precision
Simultaneous measuring of the set of reflectors, which leads to increased 6 DOF precision (position and orientation).
Complete inspection and dynamic measurement solution
Integrates the HandyPROBE portable coordinate measuring machine (CMM) arm-free probing system and compatible with the MetraSCAN optical CMM 3D scanner.
Passive, wireless, low cost and ultralight reflectors
Reflectors weigh only 1 g. They are available in adhesive or magnetic versions and 100% compatible with photogrammetric measures (for resetting with a global measure in the case of large equipment).
Features
- Rate of up to 24,000 3D points per second with oversampling (3000 without oversampling)
- 6 DOF measuring (position and orientation) of a rigid set of reflectors
- Synchronous measurement of the reflector set
- Measuring volume from 3.8 to 14.8 m3 (133 ft3 to 518 ft3)
- 1 unique system for 3D inspection and 3D dynamic measurement
- Real-time curve display in VXelements
- Export to .csv format
- API for interfacing with third-party applications
- Acquisition synchronization capability through external trigger input