Triangle Fluid Controls Ltd. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Durlon CFG corrugated 316 stainless steel metal core with flexible graphite sealing surface will maintain a tight seal in a wide range of initial seating stresses making it the universal... | |
| Durlon® Durtec™ gaskets are made with a specially engineered corrugated metal core that is bonded on both sides with soft covering layers, typically fexible graphite. The core is produced by... | |
| Durlon® Kammprofile gaskets are the preferred choice for applications requiring improved performance at low seating stresses. The serrated peaks provide reduced contact area and when combined with the soft conformable... | |
| Durlon® Style BX gaskets have a pitch diameter slightly larger than the groove pitch diameter. This allows for initial contact to be made on the outside of the ring, pre-loading... | |
| Durlon®Style R gaskets are interchangeable on modern octagonal flat bottom grooved flanges. Standard sizes of Style R gaskets are manufactured in accordance with ASME B16.20 and API6A specifications. Durlon® RTJ... | |
| The Durlon®Style RX ring joint has a unique self-sealing action. The outside levels of the ring make the initial contact providing a seal against the grooves outer surfaces. As the... | |
| A loose fitting centering ring is recommended on applications where thermal or pressure cycling can affect the integrity of the serrated metal core. It allows for expansion and contraction of... | |
| Durlon 7900 (off white) and 7950 (blue) are our economy grade aramid fiber and NBR general-purpose gasketing materials specifically engineered to deliver unsurpassed sealability, temperature resistance, and bolt torque retention... | |
| Durlon 8300 is our premium grade, multi-service high strength carbon and NBR gasket sheet, designed to handle the extremes of pressure and temperature. As with all of our premium products,... | |
| Durlon 8400 (gold) is our outstanding next generation material that provides the widest range of chemical resistance of any compressed non-asbestos material available today. It's designed for high pH applications... | |
| Durlon 8500 (green), our general-purpose "workhorse" material contains our unique blend of high strength aramid and inorganic fibers providing excellent results in steam, hydrocarbons, and new generation refrigerants. Durlon 8500... | |
| Durlon 8600 (white), is an outstanding gasket material containing our unique blend of high strength aramid and inorganic fibers providing excellent sealability in steam, condensate, and dilute acids and where... | |
| Durlon 8700 (blue), is our premium neoprene (CR) gasket sheet combined with our unique blend of high strength aramid and inorganic fibers providing excellent sealability in services such as ammonia... | |
| Durlon 9000 (blue) and 9000N (natural) is designed for use in process piping and equipment in chemical, pulp and paper, pharmaceutical, oxygen and industrial gases, food and beverage and other... | |
| Durlon 9200W is a barium sulfate filled PTFE designed for use in piping and equipment in chemical, pulp & paper and associated industries where resistance to aggressive chemicals and excellent... | |
| Durlon 9400 is made from pure PTFE resins and carbon fillers designed for use in piping and equipment in chemical, pharmaceutical, food and other severe service industrial applications where chemical... | |
| Durlon 9600 is an expanded PTFE gasket material designed to seal at low loads and resist creep and cold flow while being able to withstand high flange load and high... | |
| Durlon® Identa-Seal™ GRI-A made with Genuine Viton® uses Tracer™ technology. This compound is based on proprietary technology patented by DuPont Performance Elastomers that allows users to quickly verify that their... | |
| Durlon® Identa-Seal™ GRI-B made with Genuine Viton® B has better resistance to attack by chemicals and heat than do compounds of Viton® A and similar dipolymers. GRI-B is recommended for... | |
| Durlon® Identa-Seal™ GRI-GF-S made with Genuine Viton® GF-S was designed for today’s modern lubricants, oxygenated fuels, and bleached chemicals. As new fuels and chemicals are developed, new technology in Viton® | |
| Durlon® Joint Sealant is a highly fibrillated expanded PTFE form-in-place sealant for gasketed joints. Supplied on spools, it is not dependent on flange dimensions. Durlon® Joint Sealant comes in various... | |
| Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket... | |
| Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. | |
| Durlon® Selex zero leakage gaskets are composed of stainless steel inner and outer rings with highly compressed pure nuclear grade flexible graphite sealing elements using a proprietary compression molding... | |
| Durlon® Virgin PTFE gasket material is a high performance non-asbestos product designed for use in piping and equipment in chemical and other general industrial applications where resistance to highly... | |
| Similar to the floating centering ring, this style has an extended core whereby providing additional strength and stability to the overall floating design. Durlon® Kammprofile gaskets are the preferred choice... | |
| Standard industrial grade sheet containing no binders or resins. Used in industrial applications such as oil refineries, power plants and chemical process plants. Durlon Flexible Graphite is unaffected by heat... | |
| Standard industrial grade sheet laminated with an adhesive bond on both sides of a .002" thick 316 stainless steel foil insert. Used where high performance and handleability is important. Durlon... | |
| Standard industrial grade sheet mechanically bonded on both sides of a .004" thick 316 stainless steel metal tang core. Used where stresses and pressures are high and improved handleability is... | |
| Style DRI-Sealing element (D) centering ring (R) and inner ring (I) which protects the sealing element from erosion, inward buckling and improves radial strength. Durlon® Spiral Wound Gaskets (SWG )are... | |
| The centering ring is used to position the gasket between flat face and raised face type flanges. Durlon® Kammprofile gaskets are the preferred choice for applications requiring improved performance at... |