Thermoseal, Inc. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
Product Name | Notes |
---|---|
Carbon Fiber Nitrile Binder Good in High Load Applications Vibration Galvanized Low Carbon Steel Insert | |
Carbon Fiber Nitrile Binder High Temperature High Internal Pressure Good Steam Sheet Suitable for a Wide Range of Chemical Applications | |
Economical alternative when service conditions are moderate Suitable for a wide range of applications in the chemical industries Excellent chemical resistance in strongly acidic applications FDA compatible Holds shape for... | |
FDA compatible Good resistance in strong alkaline applications Good choice for a broad range of chemical process applications Free of pigments | |
Fiberglass and Aramid Fibers Nitrile Binder Excellent Steam Sheet Excellent Chemical Resistance Good Creep Relaxation General Purpose Sheet | |
Fiberglass, Aramid & Inorganic Fibers Nitrile Binder High Temperature & Stress Vibration Galvanized Low Carbon Steel Insert | |
Fiberglass, Aramid & Inorganic Fibers Nitrile Binder Ultimate Steam Sheet Outstanding Load Bearing Excellent Creep Relaxation Best General Purpose Sheet | |
Fire Tested - API 6FA Universal application use in the chemical and petrochemical industries FDA compatible Ideal for higher temperatures and pressures Holds shape for thermal cycles | |
Graphite Adhesively Bonded to a .002" 316 Stainless Steel Foil Highly Compressible & Compactible Excellent Anti-Stick Properties Low Gas Permeability Low Electrical Resistance | |
Graphite Mechanically Clinched to a .004" 316 Stainless Steel Tang Core Highly Compressible & Compactible Excellent Anti-Stick Properties Low Gas Permeability Low Electrical Resistance | |
Ideal for low bolt applications or where flanges are delicate Excellent chemical resistance to acidic and alkaline attack Highly compressible FDA compatible Ideal for higher temperatures and pressures Holds shape... | |
Recycled Fiberglass & Aramid Blend Nitrile Binder Low Pressure Steam, Water & Gases Good for Oils and Fuels | |
Sealex joint sealant can be used wherever reliable gasketing is required. | |
Standard Industrial Grade Graphite Superior Chemical Resistance Highly Compressible & Compactible Low Gas Permeability Low Electrical Resistance Unlimited Shelf Life | |
Synthetic Fiber EPDM Binder Moderate Caustics and Acids Good Oil Swell Characteristics Excellent Aging Properties Good in Light Duty Steam | |
Synthetic Fiber Hypalon® Binder Acid Resistant Good Oil-Fuel Resistance Good Gas Sealability No Color Added | |
Synthetic Fiber Modified SBR Binder Controlled Swell Use for Low Temperatures and Low Pressures Good with Low Bolt Loads | |
Synthetic Fiber Neoprene Binder Chemically Stable Good Anti-Stick Properties | |
Synthetic Fiber Nitrile Binder Excellent Resistance to Oil & Solvents Good Anti-Stick Properties Excellent OEM Material | |
Synthetic Fiber Nitrile Binder Excellent Sealability Excellent Chemical Resistance Good Creep Relaxation General Purpose Sheet | |
Synthetic Fiber Nitrile Binder Good Sealability Good Chemical Resistance General Purpose Sheet | |
Synthetic Fiber Nitrile Binder High Temperature & Stress Excellent in Hot Gases Replaces Spiral Wounds Vibration Galvanized Low Carbon Steel Insert | |
Synthetic Fiber Nitrile Binder High Temperature & Stress Fluctuating Temperatures & Pressures Vibration Low Carbon Steel Woven Mesh Insert | |
Synthetic Fiber SBR Binder Good Anti-Stick Properties Good Steam Sheet | |
Thermoseal ML-5270 is a high performance synthetic fiber and polychloroprene binder gasket material that is resistant to refrigerants and oil mixtures. Its unique Multi-Layer Technology structure provides exceptional low flange... | |
Thermoseal ML-N102 is a high performance synthetic fiber and nitrile butadiene binder gasket material with good resistance to refrigerants and lubricating oils. Its unique Multi-Layer Technology structure provides exceptional low... | |
Thermoseal ML-N562 is a synthetic fiber and nitrile butadiene gasket material designed for difficult sealing applications with very low flange pressures or very rough surface finishes. It combines Multi-Layer Technology... | |
Thermoseal ML-S723 is a controlled-swell gasket material intended for heavy-duty applications. ML-S723's blended styrene butadiene and natural rubber binder provides exceptional sealability and conformability with low creep relaxation. Thickness increase,... | |
Thermoseal RG-N100 is a nitrile butadiene rubber, reinforced cellulose fiber and mineral filler general purpose gasket material. Continuous roll lengths allow efficient and economical fabrication with high speed die cutting... | |
Thermoseal RG-N120 is a reinforced cellulose gasket material with a nitrile butadiene rubber binder and inorganic fillers that provides a very good crush resistance at high flange pressures. Continuous roll... | |
Thermoseal RG-P160 is a blended fiber and polychloroprene rubber gasket material with mineral fillers. A factory applied release coating on both sides aid in flange removal. Continuous roll lengths allow... | |
Thermoseal RG-S140 is a controlled-swell gasket material that provides excellent sealing where initial gasket conformability is required to compensate for flange out of flatness or roughness. After establishing initial sealability,... | |
Thermoseal RG-S160 offers exceptional sealability and crush resistance in a wide range of applications. RG-S160 is composed of a blend of aramid, mineral, and cellulose fibers and graphite and other... | |
Thermoseal® soft-chem® expanded PTFE sealing material provides excellent corrosion resistance and impermeability along with superior creep resistance and sealability for use in all types of applications. The material's high compressibility... | |
Type PSS High Quality Mica Sheet Laminated on Pegged Stainless Steel Insert |