For Public / Outdoor Environments. Vandal resistant. Metal casing and keytops (chromed zinc). Fully sealed to IP65, for use in exposed outdoor applications. Engraved keytop characters. Gold on nickel plated FR4 contact PCB. 4, 12 and 16 key formats. Contact rating: 50mA @ 24Vdc. Contact resistance: 100Ω. Dielectric strength: 500Vac. Insulation resistance: 50MΩ. Operational life >4 million cycles per key. -40°C (dry) to +100°C operational. Back box and privacy shroud available. Operating Force: 180g. Contact Bounce, 5ms
Keypad Layout = 4 x 4
Number of Keys = 16
Keypad Output = Matrix
IP Rating = IP65
Case Material = Die Cast Zinc
Mechanical Life Per Key = 4000000Operations
Contact Material = Gold Over Nickel Plated
Actuator Material = Die Cast Zinc
Depth Behind Panel = 8mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 199431 |
Standard Keypad Size | 4x4 |