TelephoneStuff.com Datasheets for Computer Printers and Plotters

Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more

Product Name Notes
Recommended for: Coffee shops and restaurants deploying a zero-configuration WLAN so that users do not need to change any settings Providing Hotspot service with minimal maintenance cost and no administration...
Cable used to connect Dialogue VCO to portable printer. Included with printer.
Cougar hand held Thermal Transfer Printer is a very versatile product which lets the user print a wide variety of continuous tape and label applications. Features: - Prints a wide...
Custom capability allows high quality labels to be produced in-house for medium volume applications. Choose from an assortment of self-laminating wire markers, heat shrink markers, component labels and colored thermal...
Custom capability allows high quality labels to be produced in-house for medium volume applications. Choose from an assportment of self-laminating wire markers, heat shrink markers, component labels and colored thermal...
Easy to use and loaded with options, the P330i single-sided color card printer produces reliable and high performance printing at an affordable price. The P330i also features the benefits of...
Easy to use and loaded with options, the P330m single-sided monochrome card printer produces reliable and high performance printing at an affordable price. Features: - Automatic Driver Configuration - Monochrome...
Features high performance with the latest cost saving features. The digital printer, copier, scanner, and fax combination is the ideal communications center for the home office or small business. Features:...
Flatbed Multi-Function Laser Fax, PC-Printer, Copier and Scanner. Features: - 10 ppm, 600 dpi printing - 15-Sheet ADF - Caller ID - Answering machine interface - Muli function USB
For high quality printing at an affordable price, choose Zebra’s P310. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: -...
For high quality printing at an affordable price, choose Zebra’s P310i. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: -...
Includes Printer, Battery Pack, Battery Charger, Printer Ribbon, Wrist Strap and Operator's Manual. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility...
It comes with fast type for a "real time" conversation. Fast type speed goes to 110 baud for a professional typist or automatically go back down to 45.5 baud (American...
LS6 printer, LS6-RWBLK ribbon, battery pack, 120V AC adapter/charger, hardside case and English operator's manual. Features: - Create wiremarkers, heat shrink labels, continuous tapes, component labels, bin markers, pipe markers,...
P100i makes personalized cards fast, easy and affordable. This budget-friendly printer produces single-sided full color or monochrome cards and offers a variety of optional features not typically available in a...
Portable printer for the Dialogue VCO and Q90 TTY. Includes connecting cable. Features: - It’s compact and portable - It uses the readily available 2.25" wide standard thermal paper -...
Print your conversations using your own printer. Note: Printer must have a 36 pin Centronics parallel port, which is used on most computer printers.
Printer cable for Dialogue I, II or III.
Printer paper for Dialogue printers. (12 rolls per package)
Printer paper for Dialogue printers. (3 rolls per package)
Reliable, compact and easy to use, the P110i is Zebra’s most affordable color card printer. The sleek design uses high strength plastics and advanced electronics for reduced size and weight...
Replacement AC adapter for portable printer.
Replacement portable printer cable for Q90.
Replacement Printer Paper designed for use with the TTY. Printer Paper - 2 1/4" roll of paper - Comes in package of 5
Self-Laminating Label designed for Dot Matrix printers with 2.00" wide white print area. Labels for wire/cable labeling include a colored print-on area and clear overlaminate to protect the legend for...
Sheet fed laser MFP with fax, printer, copier and scanner functions. Features: - 12 ppm/cpm printing and copying speed - 33.6 kbps fax modem - 150 sheet paper capacity -...
The PortaPrinter 2000 offers great features, such as the auto answer machine with fixed message and automatic 911 emergency capabilities. Features: - Fast type - Keyboard dialing - Emergency call...
The Thermal Transfer Desktop Printer's custom capability allows high quality labels to be produced in-house for medium volume applications. Choose from an assortment of self-laminating wire markers, heat shrink markers,...
The Zebra F680‘s speed, reliability and exceptional image quality make it perfect for high resolution, dye sublimation photo printing on-demand. Using an overlay coating, the printer creates borderless, archival-quality prints...
Thermal transfer desktop printer, 300 dpi thermal transfer printer creates crisp, clear legends with superior legibility. Features: - Compact, lightweight design enables use in office or remote locations - Up...
Thermal transfer printer for high volume applications (Includes printer, 120 VAC power cord and manual). Features: - Fast, rugged, thermal transfer printer for high volume label printing applications - High...
Thermal transfer printer for medium volume applications (Includes printer, 120 VAC power supply and manual). Features: - Custom capability allows high quality labels to be produced in-house for medium volume...
This TDD comes with Fast Type for a "real-time" conversation. Fast Type speed goes to 110 baud for a professional typist or automatically go back down to 45.5 baud (American...
TT230SM 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - 300 dpi thermal transfer print head - Print...
TTM430 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - When on network, alerts user if printer is...
TTM460 600 DPI Thermal Transfer Printer. Features: - 600 dpi thermal transfer print head - Designed for medium to large volume use - Built-in caddy allows large label rolls to...
Use an external printer with your Krown 100, ideal for hardcopy.
With its LCD display and convenient user features, this rugged, dual-sided card printer readily prints high quality, personalized photo ID cards for high volume applications. Printer Features: - Advanced RFID...
Zebra P430i is part of the latest generation of Zebra’s most popular card printer family, with tens of thousands of printers installed worldwide. Designed and built for demanding environments, the...
Zebra’s P120i is so affordable and easy-to-use that many customers can now choose double-sided printing. Whether you need to identify people, control facility access or promote membership benefits, the P120i...
Zebra’s P520i is a dual sided color printer with built-in laminator extends card life by applying protective laminates to cards. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration...