C&K Components Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
Product Name | Notes |
---|---|
Features/Benefits Broad range of operating forces Ratings up to 21 AMPS Wide variety of actuator styles Quick connect terminations Typical Applications Motor controls Thermostatics Portable tools | |
Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals, PC terminals Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic controls... | |
Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals,PC terminals, wire leads Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic... | |
Features/Benefits Compact design Long life and high electrical capacity Quick connect, wire lead or PC mounting Wide variety of actuator styles Typical Applications Motorized equipment Sump pump Thermostatic controls | |
Features/Benefits Detect interlock and movement Different lever options Various operating forces Extended mechanical life UL approval on some designs Customization available Typical Applications Automotive Office equipment Consumer electronics Appliances Audio... | |
Features/Benefits High electrical life up to 15 AMPS Broad range of operating forces available Wide variety of actuator and terminal styles Cost-effective solution Typical Applications Pumps and motors White goods... | |
Features/Benefits Low cost—high performance Long electrical life Single and double pole Sealed actuator option available Typical Applications Enclosure equipment Garage door openers Vending machines | |
Features/Benefits Low differential travel, high repeatability Long life—150,000 cycles typical Single and double pole circuitry Sealed actuator and case Typical Applications Thermostats Motors Industrial controls | |
Features/Benefits Low level and power switching Long electrical and mechanical life Increased overtravel Reliable snap-acting mechanism Typical Applications Limited space constraints Miniaturized military devices Communication devices | |
Features/Benefits Push/pull motion Multiple mounting configurations Wide variety of termination options Ratings up to 15 AMPS Typical Applications Computer enclosures Panel builders Industrial enclosures | |
Features/Benefits Reliable snap-acting mechanism Long electrical and mechanical life Compact size—Ideal when space is limited Various PCB terminals and actuators RoHS compatible & compliant Typical Applications PCB detection switch Communication... | |
Features/Benefits Reliable snap-acting mechanism Long electrical and mechanical life Compact size—Ideal when space is limited Various PCB terminals and actuators RoHS compatible Typical Applications PCB detection switch Communication devices Testing... | |
Features/Benefits Reliable snap-acting mechanism Long electrical and mechanical life Compact size—Ideal when space is limited Various PCB terminals and actuators RoHS compatible IP67 on some models Typical Applications PCB detection... | |
Features/Benefits Reliable snap-acting mechanism Long electrical and mechanical life Various PCB terminals and actuators RoHS compatible IP67 on some models Typical Applications Communication devices Testing equipment Security/Alarm systems | |
Features/Benefits Snap-acting tactile feel Small package size Available in vertical or right angle PCB mount Long total travel of 2,9 mm RoHS compliant and compatible Typical Applications Detect the presence... |