BinMaster, Inc. Datasheets for Dry Material (Powders) Level Sensors
Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options.
Dry Material (Powders) Level Sensors: Learn more
Product Name | Notes |
---|---|
BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. | |
Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with... | |
Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the... | |
A CSA Class II product, the Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple,... | |
An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can... | |
An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM–for horizontal mount–can be used when it is not possible to install the sensor on the top... | |
BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals,... | |
BinMaster’s most advanced rotary level indicator features a complete fail-safe system that alerts to the loss of power, failure of the motor, or failure of the electronics – allowing it... | |
BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This... | |
BinMaster's VR-41 rigid extended vibrating rod is intended for top mount locations in custom lengths from 13 inches up to 13 feet. Useful for a variety of heavy, medium, and... | |
By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy... | |
Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. | |
Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. | |
In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or... | |
The 3D Level Scanner HT measures inventory level and estimates volume in storage silos containing challenging materials such as clinker, alumina, frac sand and fly ash. This model of the... | |
The BinMaster NCR-80 is a non-contact radar level sensor designed for superior performance in extremely dusty powders and bulk solids. Its powerful 80 GHz frequency focused in a narrow 4° | |
The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division... | |
The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against... | |
The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E,... | |
The BRMX rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top... | |
The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently... | |
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and... | |
The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be... | |
The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials... | |
The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged... | |
The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100... | |
The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and... | |
The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in... | |
The PROCAP IX and IIX capacitance sensors feature CSA Class I, Groups C & D and Class II, Groups E, F, & G ratings. Suitable for challenging environments where there... | |
The SHT or Super High Temperature vibrating rod series is built specifically for higher process temperatures up to 482°F (250°C). It features a standard insulation tube that insulates the electronics... | |
The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring... | |
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest... | |
The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid... | |
The SmartBob2 super high temperature (SHT) remote option is for extreme process temperatures above 500°F and not exceeding 1000°F. The SmartBob SHT includes a 36" long, 3" diameter galvanized standoff... | |
The SmartSonic ultrasonic level sensor is designed for continuous non-contact level measuring and monitoring of tanks, bins, and silos. Its transmitter features a high efficiency, narrow beam and uses a... | |
The vibrating rod for sanitary applications can be installed through a top or side mount for high, mid, or low-level detection of a wide variety of dry and bulk powder... | |
The VR-21 standard piezoelectric driven vibration point level switch has a unique single-rod probe design with a sword-shaped blade to prevent bridging of material by allowing material to easily flow... | |
The VR-51 extended vibrating rod uses a steel-rope reinforced cable and allows for insertion lengths from 19 inches up to 19 feet. This vibrating rod with a flexible extension is... | |
Top-of-bin mounting for rotaries is ideal when the rotary is used as a high level alarm. Solid material will tend to be higher at the filling point and most operators... | |
Used to detect the level of settled sediment or solid materials in a tank containing liquids, the VR-21 SED and VR-41 SED function by vibrating until the settled solid material... | |
Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal... |