Instrument Hygrometers and Humidity Measurement Instruments
from Alpha Moisture Systems
Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the surface. The Chilled Mirror Dew Point Hygrometer utilizes a 3-stage cooler combined with an integral refrigeration unit to measure... [See More]
- Form Factor: Instrument
- Dew Point Range: -139 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.60
from Edgetech Instruments Inc.
Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95 °C . (one, two or three-stage cooling). Automatic Balance Control... [See More]
- Form Factor: Analyzer; Instrument; Monitor
- Dew Point Range: -40 to 140
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Accuracy: 0.36
from Alpha Moisture Systems
Complete turnkey laboratory calibration systems or individual modules. Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer. Proprietary software to automate calibration, data collection, processing and archiving. Intelligent design for... [See More]
- Form Factor: Sensor; Transmitter; Meter; Instrument
- Dew Point Range: -112 to 68
- Variables Measured: DewPoint
- Operating Temp: 14 to 122
from Edgetech Instruments Inc.
Reliable and Accurate. The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement technology is fully NIST... [See More]
- Form Factor: Instrument; Monitor
- Dew Point Range: -103 to 122
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature)
- Dew Point Accuracy: 0.50
from Edgetech Instruments Inc.
The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203 °F) and as low as -35 °C (-31 °F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve,... [See More]
- Form Factor: Instrument; Monitor
- Dew Point Range: -31 to 203
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Accuracy: 0.36
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTech 390 is a Precision Low Dew Point Hygrometer which offers measurement of extremely low Dew Point or Trace Moisture for a variety of background gases at a very attractive price. Based on the Primary Standard Chilled Mirror measurement technique, it provides... [See More]
- Form Factor: Analyzer; Instrument; Monitor
- Dew Point Range: -130 to 68
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint
- Dew Point Accuracy: 0.36
from Edgetech Instruments Inc.
The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of dew point,... [See More]
- Form Factor: Instrument; Monitor
- Relative Humidity Range: 1 to 95
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Relative Humidity Accuracy: 1
from Edgetech Instruments Inc.
A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification... [See More]
- Form Factor: Instrument; Portable
- Dew Point Range: -103 to 122
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Dew Point Accuracy: 0.45
from Edgetech Instruments Inc.
Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH CAL is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out... [See More]
- Form Factor: Instrument; Portable
- Relative Humidity Range: 5 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 0.5000
from RH Systems
The 373 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. As a true laboratory reference instrument, the 373 relies on proven optically detected chilled mirror techniques. The 373 is available in a... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 2 to 100
- Variables Measured: Relative Humidity; DewPoint
- Dew Point Range: -22 to 158
from Nova Analytical Systems Inc.
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -10 to 90
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from FineTek
The moisture in solids is an important parameter which strongly influences the quality of the product and can increase the economic efficiency of a production fundamentally. HUMY 3019 is in many processes, successfully in use among others at sugar, tobacco, grain, malt, flour, coal, sand, wood... [See More]
- Form Factor: Instrument
- Compensation: Temperature Compensation
- Variables Measured: Moisture Content
from MBW Calibration AG
The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high... [See More]
- Form Factor: Instrument
- Dew Point Range: -139 to 203
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18
from OMEGA Engineering, Inc.
The OM-70 Series of portable temperature and temperature/humidity data loggers are easy-to use, versatile devices which can be used for a wide range of logging applications including coolers, freezers, greenhouses, museums, laboratories, shipping containers, warehouses, environmental monitoring and... [See More]
- Form Factor: Meter; Instrument
- Relative Humidity Range: 0.0 to 99
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: -2 to 2
from Imego
We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection system can be applied to measure... [See More]
- Form Factor: Meter; Instrument
- Display: Digital Readouts or Indicators
- Variables Measured: Relative Humidity
- Technology: Magnetoelastic Resonance (MER); Capacitive
from CAS DataLoggers
The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum recorded values. The... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from E+E Elektronik
The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms, storage areas, computing centres, switching cabinets and calibration laboratories [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Accuracy: 2 to 3
from Terra Universal, Inc.
Extremely accurate memory (min./max.). Easy to read LCD displays temperature ( °C and °F switchable), humidity, wet bulb and dew point. Electronically calculates wet bulb in 5 seconds. Also includes auto power off and data hold functions [See More]
- Form Factor: Sensor; Meter; Instrument
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; DewPoint; Temperature; wet bulb temperature
- Relative Humidity Accuracy: 5
from Clark Solutions
Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards. [See More]
- Form Factor: Instrument; Detector
- Dew Point Range: 32 to 158
- Variables Measured: DewPoint; Temperature
- Technology: Dielectric
from Piezo-Metrics
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 99
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from Buck Research Instruments, LLC
The CR-4 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –65 °C, under favorable ambient conditions. Depending upon ambient temperature, it can measure dew points as high as 60 [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0100 to 100
- Variables Measured: Relative Humidity; Moisture Content; DewPoint; Temperature (optional feature)
- Dew Point Range: -76 to 140
from PMC Engineering LLC
The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and... [See More]
- Form Factor: Sensor; Transmitter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
- Relative Humidity Accuracy: 2
from The Kahn Companies
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]
- Form Factor: Transmitter; Meter (optional feature); Instrument
- Relative Humidity Range: 0.5000 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Range: -76 to 194
from Envent Engineering Ltd.
Foul resistant. The M70 offers industry leading value in price while still maintaining reliability. The rugged sensor is resistant to chemical fouling such as amines and glycols and methanol and can be washed with alcohol without permanent damage. [See More]
- Form Factor: Instrument
- Display: Digital Readouts or Indicators
- Operating Temp: 32 to 122
- Electrical Outputs: Current
from RH Systems
The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and accurate humidity measurement. Full... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 5 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Dew Point Range: -4 to 158
from Nova Analytical Systems Inc.
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -10 to 90
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from MBW Calibration AG
The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature... [See More]
- Form Factor: Instrument
- Dew Point Range: -4 to 158
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18 to 0.27
from OMEGA Engineering, Inc.
OMEGA ’s compact and low cost RH1362P is ideal for applications requiring display and printing of relative humidity and temperature measurements. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple... [See More]
- Form Factor: Sensor; Instrument
- Relative Humidity Range: 10 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3 to 5
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 99
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from E+E Elektronik
The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70 °C to 180 °C (-94 to 356 °F), the module is the ideal choice for climate chambers. The outstanding long... [See More]
- Form Factor: Instrument
- Dew Point Range: -4 to 212
- Variables Measured: DewPoint
- Operating Temp: -94 to 356
from Terra Universal, Inc.
Excellent reproducibility and reliability by capacitance type humidity sensor. Humidity sensor with quick response in 15 seconds. Easy maintenance by complete interchangeable sensors. Handheld type, desktop type and wall-mounting type are available for various applications. Data logging function... [See More]
- Form Factor: Sensor; Meter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from Piezo-Metrics
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 99
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from Buck Research Instruments, LLC
The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150 °C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers to cool... [See More]
- Form Factor: Instrument
- Dew Point Range: 68 to 302
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint
- Dew Point Accuracy: 0.36
from PMC Engineering LLC
The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450... [See More]
- Form Factor: Sensor; Transmitter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity
- Relative Humidity Accuracy: 2
from The Kahn Companies
The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can... [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Accuracy: 1.80
from RH Systems
The 573 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. The 573 relies on proven optically detected chilled mirror techniques. The 573 is available in a number of different models including:... [See More]
- Form Factor: Instrument
- Dew Point Range: -22 to 158
- Variables Measured: DewPoint
- Dew Point Accuracy: 0.18
from Nova Analytical Systems Inc.
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers,... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from MBW Calibration AG
The 473-RP2 is a probe type dew point mirror that is suitable for insertion in to test chambers or environments with moving air. It is particularly well suited for use in relative humidity generators where it functions is a calibration transfer standard for dew/frost point, relative humidity and... [See More]
- Form Factor: Instrument
- Dew Point Range: -4 to 158
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18 to 0.27
from CAS DataLoggers
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80 ºC (-22 to 176 °F) and 0 to 100%RH range at a resolution of 0.1 ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 5
from E+E Elektronik
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as stand alone device or as plug in module for data loggers, handheld and other devices. Due to its construction... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from Buck Research Instruments, LLC
Benefits of the CR-1A. • Wide Range: down to -120 °C ( < 1 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-1A is a high performance, cryogenically cooled hygrometer. CR-1... [See More]
- Form Factor: Instrument
- Dew Point Range: -184 to 86
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 0.27
from PMC Engineering LLC
Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost HVAC applications. [See More]
- Form Factor: Transmitter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 3
from The Kahn Companies
An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]
- Form Factor: Meter; Instrument
- Relative Humidity Range: ? to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Dew Point Range: -76 to 104
from RH Systems
The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate humidity measurement. Color... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 5 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Dew Point Range: -58 to 68
from Nova Analytical Systems Inc.
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -148 to 79
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from MBW Calibration AG
The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly well suited for use in climatic chambers or humidity generators where it functions is a calibration... [See More]
- Form Factor: Instrument
- Dew Point Range: -4 to 158
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18 to 0.27
from CAS DataLoggers
Indoor air quality has become a significant public health concern in recent years. The AEMC CA 1510 Indoor Air Quality Data Logger helps address this issue by monitoring temperature, humidity, and carbon dioxide (CO2) in the local environment. This compact, easy-to-use instrument provides quick and... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 5 to 95
- Variables Measured: Relative Humidity; Temperature; CO2 Measurement
- Relative Humidity Accuracy: 2
from E+E Elektronik
EE210 Outdoor is optimized for outdoor and meteorological applications. In addition to precise measurement of relative humidity and temperature, the sensor calculates additional parameters such as dew point, frost point or specific enthalpy. With encapsulated measurement electronics inside the... [See More]
- Form Factor: Sensor; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from Buck Research Instruments, LLC
Benefits of the CR-2. • Wide Range: down to -100 °C (15 ppb). • Fast Response Time: typically 10-20 seconds. • Inherent Stability and Accuracy. • NIST-traceable. • Very Low Maintenance. The CR-2 exhibits the same wide range, fast response and high reliability as the... [See More]
- Form Factor: Instrument
- Dew Point Range: -148 to 86
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 0.18
from PMC Engineering LLC
The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Third... [See More]
- Form Factor: Transmitter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
- Relative Humidity Accuracy: 2
from The Kahn Companies
The Series 4000 Hygrometer family features the most accurate and versatile optical hygrometers available in the marketplace today. [See More]
- Form Factor: Meter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Range: -148 to 185
from Nova Analytical Systems Inc.
The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil... [See More]
- Form Factor: Analyzer; Instrument
- Dew Point Range: -10 to 90
- Variables Measured: Relative Humidity (optional feature); DewPoint
- Dew Point Accuracy: 1.00
from MBW Calibration AG
The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of... [See More]
- Form Factor: Instrument
- Dew Point Range: -4 to 158
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18 to 0.27
from CAS DataLoggers
The Lascar EL-USB-2-Plus USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35 °C to +80 °C (-31 °F to +176 °F) measurement ranges. The user can easily set up... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 4
from E+E Elektronik
The EE1900 module is designed for highly accurate measurement of relative humidity (RH) or dew point temperature (Td) in climate chambers and other demanding applications. The humidity sensor is particularly resistant to dust and corrosive agents and it performs even in chemically contaminated... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint
- Relative Humidity Accuracy: 2 to 2.5
from Buck Research Instruments, LLC
The new CR-3, like the CR-2, utilizes a closed cycle cryocooler, but differs in that it cannot be used on aircraft. The CR-3 is specifically designed for long-term, continuous-use applications where the instrument will mounted in a fixed location such as a laboratory. Cryocooler lifetime is greatly... [See More]
- Form Factor: Instrument
- Dew Point Range: -184 to 104
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 0.27
from PMC Engineering LLC
The DT722 is a rugged industrial relative humidity and temperature transmitter designed for process applications where accurate, stable measurement and control of humidity and temperature is required. Designed for accurate measurements in a harsh environment. Can withstand temperatures up to 150... [See More]
- Form Factor: Transmitter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from The Kahn Companies
A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content. [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -58 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.60
from Nova Analytical Systems Inc.
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point... [See More]
- Form Factor: Transmitter (optional feature); Analyzer; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from MBW Calibration AG
The 573 Dew Point Mirror is a high performance 19 ″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and... [See More]
- Form Factor: Instrument
- Dew Point Range: -76 to 203
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18
from CAS DataLoggers
The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the measurement location ensures more stable and accurate Carbon Dioxide... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; Temperature; CO2 Measurement
- Relative Humidity Accuracy: 5
from E+E Elektronik
The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers. The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the broad working range. Pluggable screw terminals allow for quick... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.3
from Buck Research Instruments, LLC
The VAPORPAK ® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]
- Form Factor: Meter; Instrument; Humidity Generator
- Relative Humidity Range: 11 to 97
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from The Kahn Companies
HygroPort Portable Hygrometer. Dewpoints from -148 °F to +68 °F. Rugged thermoplastic case; NEMA 4 rated. Digital display, user selectable ranges and units. Fast-responding internal sensor. Second process input channel (4-20 mA) for external transmitters. Internal data logging facility (log... [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Accuracy: 1.80 to 3.60
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Form Factor: Transmitter; Analyzer; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from MBW Calibration AG
The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and gas. Based on the chilled mirror principle, the 973 provides fundamental, drift free and precise humidity... [See More]
- Form Factor: Instrument
- Dew Point Range: -76 to 68
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 0.18
from CAS DataLoggers
The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger. The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to +80 °C (-31 to +176 °F) and 0 to 100%RH range at a resolution of 0.5 °C... [See More]
- Form Factor: Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from Buck Research Instruments, LLC
The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]
- Form Factor: Meter; Instrument; Humidity Generator
- Relative Humidity Range: 3 to 95
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint
- Relative Humidity Accuracy: 1.5
from The Kahn Companies
HygroPort I.S. (Intrinsically Safe) Portable Hygrometer. FM/CSA certified for Class I, Division 1, Groups A, B, C, D hazardous environments. Dewpoint measurements from -148 °F to +68 °F; ±1.8 °F typical dewpoint accuracy. Fast-responding internal ceramic sensor. Second process... [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Accuracy: 1.80 to 3.60