Traceable® Products Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| Ambient and probe temperatures Unit continuously and simultaneously displays ambient relative humidity and (ambient sensor and external probe) temperatures in °F or °C, with dual-recall memories. External thermometer probe is... | |
| Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of... | |
| Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. | |
| Digital Relative Humidity/Temperature Meter with Minimum/Maximum Memory Routine measurements, monitoring round-the-clock, quality-control needs, and critical experimental requirements are features of this humidity/temperature meter. Unique instrument shows the exact air conditions... | |
| Humidity/Temperature Pen with memory makes it easy to monitor any location Pen continuously and simultaneously displays both RH and °F/°C with dual-recall memories. Handy pocket clip makes it easy to... | |
| Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest humidity sensors ever developed displays... | |
| Maintain accuracy with do-it-yourself calibration Traceable® Memory Hygrometer/Thermomet er measures from 10.0 to 95.0% relative humidity and temperature from 0.0 to 199.9°F and -18.0 to 93.0°C. Simultaneously displays both temperature... | |
| Printing Hygrometer/Thermomet er provides permanent hard-copy results Provides a permanent record by printing current humidity/temperature /time/date and maximum/minimum readings, plus the time/date they occurred. Triple display with 3/8-inch-high LCD digits... | |
| Read humidity and temperature from 100 feet away Traceable® Radio-Signal Remote Humidity Meter/Thermometer receives a radio signal from the remote wireless sensors. It eliminates the cable. Place the main unit... | |
| Traceable® Monitor shows current, minimum, and maximum displays and includes a settable high/low alarm for all four readings (dew-point, wet-bulb, humidity, temperature). Alarm may be set in 0.1 increments, it... |