The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150°C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers to cool the mirror and thus is extremely fast and can handle very high temperatures. The UHQ-4P can measure dew point up to 150°C at pressures up to 150 psia (10 bar). It can display %RH with an optional ambient temperature sensor. The UHQ-4P is designed to measure in hydrogen, air and most non-corrosive gases at pressures ranging from near vacuum to up to 150 psia (10 bar).
Buck Research Instruments, LLC | |
---|---|
Product Category | Moisture Meters |
Product Number | UHQ-4P |
Product Name | Chilled Mirror Hygrometer |
Technology | ChillMirror |
Application | Moisture / Water Content in Gases / Air |
Variables Measured | Relative Humidity (optional feature); Moisture Content; DewPoint |
Form Factor | Instrument |
Dew Point Range | 68 to 302 F (20 to 150 C) |