KOBOLD Instruments, Inc. Datasheets for Dry Material (Powders) Level Switches
Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action.
Dry Material (Powders) Level Switches: Learn more
Product Name | Notes |
---|---|
Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power... | |
Product Features Handles a Wide Range of Dry Bulk Goods Mechanically Actuated Switch Requires No Power to Operate Economical Media Temperatures to 390°F Easy to install For Thick or Thin... | |
Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The... |