Zinko Hydraulic Jack Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
Product Name | Notes |
---|---|
0.5 Ton Telescopic Type Jack | |
1/2 ton, Telescopic Transmission Jacks | |
100 Ton Steel Mechanical Journal Jack, 4 inch stoke Minimum Height 12.25 inches. Worm gear interlocks with the precision forged worm to provide smooth torque multiplying action. Extremely high tensile... | |
15 Ton Steel Mechanical Journal Jack 15 Ton 5 Beveled gear construction combines the precision forging pinion to provide shifted tooth form, strong and excellent interlocking. | |
15/30 Ton, Toe Jack Designed for lifting loads with very low clearances. Such as heavy cargo moving, bridge or plant construction, installation of industrial machinery and shipyard equipment. | |
25 Ton Journal Jack 5 Beveled gear construction combines the precision forging pinion to provide shifted tooth form, strong and elcelletn interlocking. | |
25 Ton Mechanical jacks, 9-7/8 For bridge, tank and structure steel work, shipyard and any other industry where the positining adjustment and heavy load support are required. Beveled gear construction... | |
25 Ton Steel Mechanical Journal Jack, 13 inch stoke Minimum Height 19 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
35 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 16 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
35 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 21 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
35 Ton Steel Mechanical Journal Jack, 5 inch stoke Minimum Height 11 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
5 Ton Ratchet Jack 9.4375 | |
50 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 17.50 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
50 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 22 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
50 Ton Steel Mechanical Journal Jack, 5 inch stoke Minimum Height 11.375 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise... | |
60 ton, 6 Design for use in a variety of applications where lifing, pushing, bending or holding may be required. | |
Air Hydraulic Bottle Jack - 20 ton, cast iron base Turn ordinary manual bottle jack power into air-hydraulic power. | |
Air Hydraulic Bottle Jack - 35 Ton Capacity For lifting of heavy cars, trucks and all lifting applications. Turn ordinary manual bottle jack power into air-hydraulic power. When connected to... | |
Air Hydraulic Bottle Jack -12 ton, forged steel base A Compact, yet heavy-duty unit designed for the truck and construction field to change the vehicle tire at roadside or job... | |
Air Hydraulic Bottle Jack. 22 ton, Air Pressure Range 40-140 psi Turn ordinary manual bottle jack power into air-hydraulic power. When connected to your shops air lines, these versatile jacks... | |
Air Hydraulic High Lift Transmission Jack | |
Air Hydraulic Truck Service Jack - 25 ton 25 ton regular All steel welded construction heavy duty units made for use on trucks, buses and agricultural machinery. | |
Air Hydraulic Truck Service Jack, 22 ton (telescopic type) A compact, yet heavy-duty unit made for use on trucks, buses and agricultural machinery. | |
Air Hydraulic Truck Service Jack, 35 ton 35 ton air hydraulic truck jack with screw extension and adapter hole All steel welded construction heavy duty units made for use on... | |
Air/Hydraulic Portable Jack, 22 ton A Compact, yet heavy-duty unit designed for the truck and construction field to change the vehicle tire at roadside or job site. | |
Air/Hydraulic Portable Jack, 25 ton A Compact, yet heavy-duty unit designed for the truck and construction field to change the vehicle tire at roadside or job site. | |
Aluminum Racing Car Car Jack - 3 pumps, 1.5 Ton Capacity Performance Jack, Light weight & maneuverable | |
Aluminum Racing Car Jack - 6 Pumps, 1.5 Ton Capacity Performance Jack, Light weight & maneuverable Ultra Lightweight Aluminum Service Jacks | |
Aluminum Racing Car Jack -1 Ton Capacity Ultra Lightweight Aluminum Jack Easy to operate - push button floor jack with an air pump. Designed for use on trucks, automotive and... | |
Bottle Jack, 12 ton low profile, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 12 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. This model is great for applications that... | |
Bottle Jack, 12 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. standard, heavy duty hydraulic bottle jack; ideally... | |
Bottle Jack, 17 ton low profile, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 2 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 22 ton low profile, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 22 ton, forged steel base (Screw top) A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 3 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 35 ton low profile, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 35 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 5 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 60 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 8 ton, forged steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Bottle Jack, 8 ton, steel base A Powerful heavy-duty jack that is ideal for use in the automotive, machinery and construction industry. | |
Hydraulic Wedge Jack Narrow Wedge Lightweight, portable, easy to use hydraulic wedge jack. | |
Hydraulic Wedge Jack Lightweight, portable, easy to use hydraulic wedge jack. | |
Locking Jack, 15 ton .A powerful heavy-duty jack that is ideal for use in the automotive, machinery, and construction industries. This model is great for extra heavy-duty applications including bridge... | |
Long Ram Jack, 4 ton, crane type Extra long design for long travel. | |
Long Ram Jack, 8 ton, crane type Extra long design for long travel. | |
Low Profile - Transmission Jack 0.5 ton Designed for removal and installation of transmission from vehicles. *** ON SALE NOW *** Log in to view current sales price *** | |
Low Profile Transmission Jack 1 Ton capacity (floor type) Designed for removal and installation of transmission. *** ON SALES NOW *** Login to view sales price*** | |
Low Profile Transmission Jack, 1.5 ton Designed specially for large-sized vehicles. Cylinder and attachement are oil-leak proof and light weight for ease of movement and service. *** ON SALES NOW... | |
Mini Jack - 10 ton capacity, Min Ht. 4-3/4 Small size is ideal for centering heavy equipment or making fine adjustments. Compact, and powerful with a very low profile. | |
Mini Jack - 20 ton capacity, Min. Ht. 5-1/8 Small size is ideal for centering heavy equipment or making fine adjustments. Compact, and powerful with a very low profile. | |
Mini Jack - 5 Ton Capacity, Min Ht. 2-1/2 Small size is ideal for centering heavy equipment or making fine adjustments. Compact, powerful jack with a very low profile. | |
Mini Jack - 5 Ton Capacity, Min Ht. 3 -3/8 Small size is ideal for centering heavy equipment or making fine adjustments. Compact, and powerful with a very low profile. | |
Service Jack - 2 ton Capacity, Long Chasis 36-1/5 Heavy-duty, smooth-rolling floor jack designed for service stations, garage and farms. Extra long chassis reaches under low overhangs. Overall construciton of... | |
Service Jack - 2 Ton Capacity, Short type Smooth-rolling floor jack designed for service stations, garage and farms. Light and compact design facilitates an easy and efficient operation even in... | |
Super Low Profile & Light Weight Service Jack The initial pick up point is only 2-1/8 Super low chassis with frame height under 3 " this jack can go straight... | |
Toe Jack, 12 ton Designed for lifting loads with very low clearances. Such as heavy cargo moving, bridge or plant construction, installation of industrial machinery and shipyard equipment. | |
Toe Jack, 2 ton Designed for lifting loads with very low clearances. Such as heavy cargo moving, bridge or plant construction, installation of industrial machinery and shipyard equipment. | |
Toe Jack, 5 ton Designed for lifting loads with very low clearances. Such as heavy cargo moving, bridge or plant construction, installation of industrial machinery and shipyard equipment. | |
Transmission Jack, 0.8 ton (telescopic type) Designed for transmission removal or installation of passenger cars, vans and light trucks that are raised by an in ground or above ground lift. | |
ZPL-2510 25 Ton Mechanical Pulling Jack This mechanical pulling jack is perfect for drawing heavy objects, positioning structures, or lifting heavy loads where hydraulic operation is not available. Extremely durable... | |
ZPR-056 5 Ton Hydraulic Pulling Jack This hydraulic pulling jack is perfect for drawing heavy objects, positioning structures, or lifting heavy loads. It is designed for use with single acting... | |
ZPR-106 10 Ton Hydraulic Pulling Jack This hydraulic pulling jack is perfect for drawing heavy objects, positioning structures, or lifting heavy loads. It is designed for use with single acting... |