800-lb single-line or 1,600-lb double-line lift
My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line or 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. |
APPLICATIONS
This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews.
FEATURES
SPECIFICATIONS
For complete specifications, see downloads available.
POWER SOURCE OPTIONS
115V
FACTORY-INSTALLED OPTIONS
MY-TE Products, Inc. | |
---|---|
Product Category | Hoists |
Product Number | 300AB (AC) |
Product Name | Utility Capstan Electric Winch-Hoist |
Mounting | Base/Lug |
Load Hook | Single |
Unit Weight | 69.0 lbs (31.3 kg) |
Type | Worm |
Description | 115V Electric Motor |