These floats are:
Material: HIPS or ABS
Ratings: 160 µA to 100 mA
Operating Angle (for Normally Open or Pump Down).
Contacts close @ 25° or before horizontal
Contacts open @ at horizontal
Mercury Displacement Industries, Inc. (MDI, Inc.) | |
---|---|
Product Category | Level Sensors |
Product Number | R Series |
Product Name | Intrinsically Safe Gold Plated Switch |
Device Classification | Sensor Only |