Diamond Chain Company Datasheets for Roller Chain
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more
| Product Name | Notes |
|---|---|
| DOUBLE-PITCH SERIES CHAIN: These chains, produced to ANSI B29.3, have figure-eight style link plates. Their dimensions are similar to Standard Series chains with the exception of the pitch, which is... | |
| Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit. | |
| Diamond Chain Heavy series chains are built to ASME / ANSI B29.1 standards and utilize link plate material thickness from the next larger size of chain. Heavy series chains are... | |
| Diamond Chain offers a variety of roller chain products for agricultural applications including ASME/ANSI standard series chain, heavy series chain, and power transmission and conveyor double pitch roller chain. | |
| Diamond Chain Oven Pin Chains are built with Diamond standard series 60 pitch ASME/ANSI chain and are available with bendable, breakaway, or stainless steel carrier pins. Diamond oven pin chains... | |
| Diamond Chain produces a full assortment of roller chain with special substrates or finishes for use in humid and corrosive manufacturing environments including Diamond ASME/ANSI series nickel-plated roller chain, Diamond... | |
| Diamond Chain Standard Series Chains are built to ASME / ANSI B29.1 standards for dimensions, interoperability, and sprocket fit. Though it's referred to as standard chain, it's anything but. Our... | |
| Diamond Chain's High Strength / Lift chains are designed to handle heavy loads and repetitive lifting operations. Diamond Chain's extensive ASME / ANSI product assortment provides industry leading wear life... | |
| Diamond Chain's Hollow Pin series chains are built to ASME / ANSI B29.27 standards and are used for conveyor applications. | |
| Diamond Chain's maintenance free roller chain series are intended for applications where regular lubrication is not possible or practical. Diamond Chain's extensive ASME / ANSI product assortment provides industry leading... | |
| Diamond Chain's Special Lubricated roller chain series are intended for applications where regular lubrication is not possible or practical. DURALUBE® CHAIN For applications where regular lubrication is a challenge,... | |
| Diamond Coupling Chain is designed for use with drive couplings to provide near-seamless power transmission. The chain's file-hard components have superior durability that allows them to out outlast standard carbon... | |
| Diamond Micropitch Chain is made using standard bushing type construction which offers a large joint bearing area allowing for greater loads and speeds. Diamond's Micropitch chain is constructed entirely of... | |
| Diamond's Powersports chains are designed to meet the individual needs of the powersports enthusiast for ATVs, go-karts, motorcycles and snowmobiles. Multi-Service chains, Duralube chains and RING LEADER O-ring chains each... | |
| Manufactured up to twelve strands wide, Diamond Chain's multi strand products for the Oil and Gas industries are available in two types of construction with center plates slip-fit on the... | |
| Non-standard chains were introduced prior to the adoption of the ASME / ANSI standards. After industry's adoption of ANSI standards many of these chains became the current Standard or Heavy... | |
| Single- and Double-Pitch chains are available assembled with either attachment link plates or extended pins. While the attachments' shapes and sizes are "standard," their uses are limited only by your... |