rod eye SGS-M10X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10x1,25, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=88 g, Materials note=Conforms to RoHS
Festo Corporation | |
---|---|
Product Category | Rod End Bearings |
Product Number | SGS-M10X1,25 |
Product Name | Rod eye |
Features | Corrosion Resistant |