Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, highly viscous, gelatinous, pasty.
Body Materials: aluminum, stainless steel.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
co-ax valves inc. | |
---|---|
Product Category | Manifolds and Manifold Systems |
Product Number | PCD-1 10 |
Product Name | co-ax® Module |
Application | General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity |
Valve Power | 12VDC; 24VDC; 115VAC; 230VAC |
Valve Actuation | Solenoid; AirPilot; Other |
Features | Indicator (optional feature) |
Supply | 1 to 8 |