BSPP Manifolds and Manifold Systems
from Staubli Corporation
An integral part of mobile breathing air support systems, St äubli ’s reliable, fully transportable DQR breathing air manifold can supply up to 6 operators wearing personal protective equipment (PPE) from a single general supply hose. Equipped with St äubli AQR quick-release... [See More]
- Type: BSPP
- Supply: 1
- Application: Breathing Air
- Outlet: 6
from Invotec Solutions Ltd.
Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1 ", 1-1/2 " Available Port Sizes [BSP]: 3/8 ", 1/2 " Standard profile, internal manifold ports. Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4 ", 1 ", 1-1/4 ", 1-1/2... [See More]
- Type: BSPP
- Supply: 1
- Application: General Purpose; Corrosive Chemical
- Outlet: 4
from Burger & Brown Engineering, Inc.
Smartflow ® aluminum manifolds are constructed from extruded material, machined, then anodized for corrosion protection. Many manifold sizes are stocked, however custom manifolds can be made to your specifications. Standard red and blue anodizing denotes supply and return for cooling water... [See More]
- Type: BSPP; BSPT; NPT
- Supply: 4 to 16
- Application: General Purpose
- Outlet: 2
from Carr Lane Manufacturing Co.
These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]
- Type: BSPP
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Invotec Solutions Ltd.
3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion. No welds. [See More]
- Type: BSPP
- Supply: 1
- Application: General Purpose; Corrosive Chemical
- Outlet: 2
from Burger & Brown Engineering, Inc.
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits. Shorter length for more versatile mounting. Mold-Mount for faster mold changes. Red & Blue Anodized to denote Supply and Return... [See More]
- Type: BSPP; BSPT; NPT
- Supply: 4 to 80
- Application: General Purpose; Water
- Outlet: 2
from Carr Lane Manufacturing Co.
These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]
- Type: BSPP
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 7
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Invotec Solutions Ltd.
3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with Norgren... [See More]
- Type: BSPP
- Supply: 1
- Application: General Purpose; Corrosive Chemical
- Outlet: 4
from Burger & Brown Engineering, Inc.
Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400 °F (204 °C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are available with 1"... [See More]
- Type: BSPP; NPT
- Supply: 1
- Application: General Purpose; Water; Oil/Fuel
- Outlet: 4 to 8
from Carr Lane Manufacturing Co.
Lever-type 4-way clamping valves are large, heavy valves that are usually mounted individually rather than series mounted. 4-way valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage double poppet design, with built-in check valves... [See More]
- Type: BSPP
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Invotec Solutions Ltd.
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great... [See More]
- Type: Barb / Rib; BSPP
- Outlet: 2
- Application: General Purpose; Water
- Liquid Flow: 1.58 to 5.28
from Burger & Brown Engineering, Inc.
Features and Benefits. Chemical compatibility. 304 stainless steel construction. Corrosion resistant. Leak tested. Brass end plug included. Mounting brackets included. Optional flowmeters and ball valves. Many sizes stocked for quick delivery. Custom designs available [See More]
- Type: BSPP; BSPT; NPT
- Supply: 4 to 32
- Application: Water; Oil/Fuel
- Outlet: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8