Lechler, Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Spray Nozzles for Nuclear Power Generation Nuclear spray applications Containment vessel – To quell any fire or other problems requiring spraying within the vessel (EAS) Collection pond – To spray... | |
| * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum... | |
| Cone Nozzles Lechler's tangential hollow cone nozzles incorporate angled (tangential) swirl chambers to produce the uniform distribution of small to medium size droplets. Two-piece design provides large free passage, for... | |
| Extremely fine full cone atomization. Siphon principle. Internal mixing of fluids. Integrated regulating device.Applications: • Lubrication• Cooling• Humidification of air | |
| For critical sanitary applicationsLechler provides thesespecially designed spray balls:? Meet the requirements of3A standards? Very fine surface finishinside and outside? All mount using slip-onfittings and pins? Material is FDA Compliant(see... | |
| For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. | |
| For mounting using Twist Loc or cap-base-tip configurations, the Lechler full cone tip version offers all the same advantages of the 460 series product line. Each tip uses the same... | |
| For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow... | |
| For small to medium vessels, you can't beat the Whirling Nozzle series. The combination of flat fan nozzles and the rotating action gives a gentle, thorough cleaning to the entire... | |
| Free Spray Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi... | |
| Full cone spray. Has noswirl insert for greaterclog resistance.Applicati ons:• Fire fighting• Broadcast spraying• Wide area spraying | |
| If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit... | |
| Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design... | |
| Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style... | |
| Lechler Low Pressure Solid Stream nozzles provide a concentrated, high velocity liquid stream that has high spray integrity over a long distance as a result of optimum flow geometry. | |
| Lechler multiple spray nozzles, consisting of seven finely atomizing hollow cone nozzles, provide a fog-like full cone pattern with relatively high flow volumes. The overlapping hollow cone nozzles produce a... | |
| Lechler's axial hollow cone nozzles incorporate a two-piece body and swirl insert design. Spiral grooves conduct liquid along a straight-through (axial) flow line, producing an especially fine atomized spray. Swirl... | |
| Lechler's high capacity axial full cone nozzles feature the same x-style vane design of our smaller capacity axial full cone nozzles. So you can expect consistent spray angles and very... | |
| Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat... | |
| Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization. | |
| Lechler's patented Ramp Bottom nozzle features improved uniform spray distribution and extended nozzle life compared to other manufactured nozzles of this type. The inlet is off center, subjecting the incoming... | |
| Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability... | |
| Solid stream nozzles are a particularly good choice for spraying either fluid or air. So when the application requirement is for a powerful, concentrated jet of air, a solid stream... | |
| The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150... | |
| The Cluster Solid Stream Static Spray Ball would seem to be strictly a fluid nozzle for cleaning small kegs, barrels, totes, and the like. But because it is a solid... | |
| The Series 136 AirMist nozzles are most appropriate when there is a need to finely atomize low viscous fluids, such as water. This series provides the finest atomization any of... | |
| This PVDF Flat Fan Nozzle has one purpose - to be pressed into a pipe. All that is required to do this is to drill a .413" diameter hole in... | |
| Three air feed ports allow independent control of the piston, atomizing air and flat fan air to the spreader. By varying the flat fan pressure, you can change the shape... | |
| Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full... | |
| Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit... | |
| Very compact static sprayball? Sharp solid jets, excellentfor rinsing small drums? Also used for saturatedsteam? Partial coverage(120°/ 240°)ApplicationsFor small vessels, totes,carboys, drums, storage tanks | |
| Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact... | |
| With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made... |
| Next >> |