This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.
Lechler, Inc. | |
---|---|
Product Category | Nozzles |
Product Number | 676. 407 |
Product Name | Adjustable Flat Fan Ball-Type Nozzle |
Media | Oil; Water |
Application | Cleaning; Cooling, Lubrication |
Flow | 9.6 to 36 GPH (10.09 to 37.85 ml/sec) |
Maximum Pressure | 10 to 150 psi (7.04 to 106 m H2O) |
Pattern | Fan |