Lechler's high capacity axial full cone nozzles feature the same x-style vane design of our smaller capacity axial full cone nozzles. So you can expect consistent spray angles and very uniform spray distribution throughout the higher flow rate range. High capacity axial full cone nozzles also have large free passages to minimize clogging.
Lechler, Inc. | |
---|---|
Product Category | Nozzles |
Product Number | 403. 486 |
Product Name | Axial Full Cone Large Capacity Nozzle |
Media | Chemical; Water |
Application | Spray Drying; Cooling |
Flow | 3900 to 13020 GPH (4101 to 13691 ml/sec) |
Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
Pattern | Solid Cone |