Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.
Lechler, Inc. | |
---|---|
Product Category | Nozzles |
Product Number | 460. 648 |
Product Name | Axial Full Cone Medium Capacity Nozzle |
Media | Chemical; Water |
Application | Cleaning; Painting; Spray Drying; Dust Suppression |
Flow | 41.4 to 120 GPH (43.53 to 126 ml/sec) |
Maximum Pressure | 10 to 150 psi (7.04 to 106 m H2O) |
Pattern | Solid Cone |