Advanced Swept Sine is a measuring instrument that allows to determine Transfer Function or Frequency Response Function that are commonly used in various industries for Servo control, Structure, Acoustics, Electronics or Accelerometers calibration.
Main Features
High precision and very low noise frequency response function determination
High frequency resolution: continuous sweep up to 80,000 points
Pure tone excitation
Frequency range from 0.01 Hz to 40 kHz, in 1 to 8 independent spans
Automatic control of the generator output level to get constant level either at input or output system under test
User defined level/frequency template
Boosted mode to speed up the measurement
Display Frequency Response, Coherence, Spectrum
Bode and Nyquist plots
Export to Excel, Matlab and others
Advanced Swept Sine is a measuring instrument that allows to determine Transfer Function or Frequency Response Function that are commonly used in various industries for Servo control, Structure, Acoustics, Electronics or Accelerometers calibration.
Main Features
- High precision and very low noise frequency response function determination
- High frequency resolution: continuous sweep up to 80,000 points
- Pure tone excitation
- Frequency range from 0.01 Hz to 40 kHz, in 1 to 8 independent spans
- Automatic control of the generator output level to get constant level either at input or output system under test
- User defined level/frequency template
- Boosted mode to speed up the measurement
- Display Frequency Response, Coherence, Spectrum
- Bode and Nyquist plots
- Export to Excel, Matlab and others