CTI Electronics Corporation Datasheets for Computer Mice and Pointing Devices
Computer mouse and other pointing devices are used to control the screen-based movement of a cursor or icon on a visual computer. This category includes mice, trackballs, and touch pads.
Computer Mice and Pointing Devices: Learn more
| Product Name | Notes |
|---|---|
| CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons... | |
| The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments... | |
| The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow... | |
| The F10X0 Series, OEM industrial computer mouse pointers, are space saving mouse pointers that have one sealed "point and click" button in the handle for easy panel mounting. The miniature... | |
| The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing... | |
| The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene... | |
| The T1000 Series of industrial trackballs have the popular sized 2.0 inch ball in a 3.5 inch square footprint design. These aerospace grade pointing devices require 2.08 inches of below... | |
| The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and... | |
| The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below... | |
| The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and... | |
| The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model,... | |
| The T7000 Series of industrial trackballs have a very small 2.62 inch square footprint design. These precision pointing devices require 1.25 inches of below panel depth for the quadrature model,... | |
| The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and... | |
| The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse... | |
| The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel... | |
| These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI’s rugged trackballs have a Delrin housing... | |
| These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing... | |
| These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing... | |
| This series features the Industrial Mouse™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design... | |
| This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED... | |
| This version of the industrial button style mouse pointer integrates the OM2000 with industrial rubber switches, providing NEMA 4 sealing. These switches have an LED for the drag function indicator... |