Reversible terminals allow switch to be front or rear mounted (To enable rear mounting, a clutch drive kit is required) . Door locking is included with the enclosed type (stock nos. 381-5574 and 381-5580) and optional for the panel mount types (stock nos. 250-2514, 250-2520 and 250-2637)
Red and yellow padlockable handle. 100 x 150 x 96mm (H x W x D). IP40. Fast assembly - single screw secures cover
Number of Poles = 3
Maximum Current = 63 A
Mounting Type = Panel Mount
Normal State Configuration = 3NO
Power Rating = 30 kW
IP Rating = IP40
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Electrical Phase = 3
Switch Rating = 10 kA
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 2502637 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 63 amps |