Padlockable (x4) in OFF position. Fingerproof main terminals on 20A to 63A switches. Terminal shrouds supplied with 80A to 250A switches
Number of Poles = 3
Maximum Current = 250 A
Mounting Type = Panel Mount
Power Rating = 90 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 1 kV ac
Electrical Phase = 3
Maximum Operating Temperature = +55°C
Terminal Type = Wire Lead
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 2821433 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 250 amps |