Lovato electric GA series rear mount switch disconnectors are a compact size with a versatile offer. The GA series switch disconnectors are suitable for both small domestic installations as well as larger industrial applications. With a wide range of accessories that are simple and quick to install with no tools needed.
16A to 160A versions. Compact and modular size. Screw or 35mm DIN rail fixing. Padlockable in 0 position with no extra accessory. Rated insulation voltage: 1000V
Number of Poles = 3
Maximum Current = 63 A
Series = GA
Mounting Type = DIN Rail
Normal State Configuration = 3NO
Power Rating = 45 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V
Electrical Phase = 3
Disconnect switch GA063A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 60 A. Disconnect switch GA063A can be locked via padlock. Disconnect switches are used in industrial, building management and workshop installations.
RS Components, Ltd. | Automation24, Inc. | |
---|---|---|
Product Category | Disconnect Switches | Disconnect Switches |
Product Number | 1117847 | |
Product Name | Disconnect switch Lovato Electric GA063A | |
Type | Non-Fusible | |
Phase | Three Phase | |
Current Rating | 63 amps | 60 amps |
Operating Voltage | 690 volts | 600 volts |