The switches fully conform to IEC204, VDE 0660 and IEC947 and are UL,CSA approved.
Manufactured from thermo-resistant and self-extinguishing materials (UL94-VÃ) which are free from Cadmium, Halogen and Asbestos
Number of Poles = 3
Maximum Current = 100 A
Mounting Type = DIN Rail
Power Rating = 45 kW
IP Rating = IP66
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Electrical Phase = 3
Switch Rating = 25 kA
Length = 95mm
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 2617903 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 100 amps |