Padlockable (x4) in OFF position. Interlocked in ON position to prevent panel door being opened while switch is ON
Number of Poles = 4
Maximum Current = 32 A
Power Rating = 11 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Electrical Phase = 3
Length = 58mm
Width = 64mm
Depth = 233mm
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 2821483 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 32 amps |