HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
800 AMPERE CURRENT RATING
100 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
2 POLE(S)
CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE
NO NEUTRAL TYPE
240 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
FIELD INSTALLED NEUTRAL
DH MODEL
HEAVY DUTY SAFETY TYPE
2 WIRE(S)
UL APPROVAL
NEMA 12 ENCLOSURE
800 AMPERE CURRENT RATING
100 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING