FUSIBLE, FIXED DEPTH TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
600 VAC/250 VDC VOLTAGE RATING
NEMA 1/12 ENCLOSURE
30 AMPERE CURRENT RATING
7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING
LINE LUG TERMINAL TYPE
14 TO 2 AWG CONDUCTOR SIZE
CLASS H/J/K/R FUSE TYPE
30 AMPERE FUSE CLIP CURRENT RATING
RIGHT HAND FLANGE OPERATOR POSITION
OPERATOR INCLUDED
250 V FUSE CLIP VOLTAGE RATING
6-1/2 INCH SHAFT MOUNTING DEPTH
C361 MODEL
FUSIBLE, FIXED DEPTH TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
600 VAC/250 VDC VOLTAGE RATING
NEMA 1/12 ENCLOSURE
30 AMPERE CURRENT RATING
7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING