This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
RBC Bearings | |
---|---|
Product Category | Roller Bearings |
Product Number | TRTB16050 |
Product Name | Large Thrust Bearing |
Type | Tapered Roller Thrust |
Design Units | Inch |
Bore | 16.0000 inch (406.400 mm) |
Outside Diameter | 33.0000 inch (838.200 mm) |