Pinion, 1.5 Module, 24 Teeth, 8mm Bore, 6mm Face Width. Material- Acetal.
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | A 1M 2MYHF15024 |
Product Name | Flexirack Pinions (metric) |
Gear Type | Pinion |
Number of Teeth | 24 |
Design | Metric |
Pressure Angle | 20° |
Material | Acetal |