Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.
Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
ATLANTA Drive Systems, Inc. | |
---|---|
Product Category | Gears |
Product Number | 25 60 051 |
Product Name | Straight Soft Rack |
Gear Type | Spur; Rack |
Number of Teeth | 27 |
Design | Metric |
Pressure Angle | 20° |
Features | Anti-backlash (optional feature) |